FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (5x6)
IC FLASH 4MBIT SPI 85MHZ 8UDFN
IC FLASH 4MBIT SPI 85MHZ 8UDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1145-1-ND | AT25XE041B-MHN-T | AT25XE041B-MHN-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 8-UDFN Exposed Pad |