Renesas Electronics Corporation Memory AT25XE011-SSHN-B

Description
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25XE011-SSHN-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-AT25XE011-SSHN-B
104MHZ Memory IC and Storage Component 774-AT25XE011-SSHN-B
IC FLASH 1MBIT SPI 104MHZ 8SOIC Product overview: AT25XE011-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25XE011-SSHN-B can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 104MHZ 8SOIC Product overview: AT25XE011-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25XE011-SSHN-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 104MHZ 8SOIC

IC FLASH 1MBIT SPI 104MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25XE011-SSHN-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25XE011-SSHN-B
Integrated Circuits (ICs) - Memory - Memory AT25XE011-SSHN-B
IC FLASH 1MBIT SPI 104MHZ 8SOIC

IC FLASH 1MBIT SPI 104MHZ 8SOIC

Supplier's Site
IC FLASH 1MBIT SPI 104MHZ 8SOIC

IC FLASH 1MBIT SPI 104MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25XE011-SSHN-B-ND 774-AT25XE011-SSHN-B AT25XE011-SSHN-B AT25XE011-SSHN-B AT25XE011-SSHN-B
Product Name Memory 104MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - 525905-013-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details