IC FLASH 32MBIT SPI/QUAD 8WLCSP Product overview: AT25SL321-UUE-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25SL321-UUE-T can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WLCSP (1.55x2.28)
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WLCSP (1.55x2.28)
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WLCSP (1.55x2.28)
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WLCSP (1.55x2.28)
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WLCSP (1.55x2.28)
DBGA-8 NOR FLASH ROHS
IC FLASH 32MBIT SPI/QUAD 8WLCSP
IC FLASH 32MBIT SPI/QUAD 8WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25SL321-UUE-T | 1695-AT25SL321-UUE-TTR-ND | AT25SL321-UUE-T | AT25SL321-UUE-T | AT25SL321-UUE-T | AT25SL321-UUE-T |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory >> NOR FLASH | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH |
| Cycle Time | 150000 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |