IC FLASH 128MBIT SPI 21WLCSP Product overview: AT25SL128A-UIUE-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25SL128A-UIUE-
FLASH Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 21-WLCSP (3.02x3.29)
FLASH Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 21-WLCSP (3.02x3.29)
128 MBIT, 1.8V, -40C TO 85C, SIN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25SL128A-UIUE-T | AT25SL128A-UIUE-T | AT25SL128A-UIUE-T |
| Product Name | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 6 ns | 6 ns | 6 ns |
| Cycle Time | 150000 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |