IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: AT25SF161B-SSHB-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25SF161B-SSHB-
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25SF161B-SSHB-T | 1265-AT25SF161B-SSHB-TDKR-ND | AT25SF161B-SSHB-T | AT25SF161B-SSHB-T | AT25SF161B-SSHB-T |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Cycle Time | 50000 to 2.40E6 ns | ? to 2.40E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |