Renesas Electronics Corporation Memory AT25SF041B-SSHD-B

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1695-AT25SF041B-SSHD-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOIC

FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Quad 3.0V 2.5V Memory IC and Storage Component
500-AT25SF041B-SSHD-B
Dual Quad 3.0V 2.5V Memory IC and Storage Component 500-AT25SF041B-SSHD-B
NOR Flash 4 Mbit, 3.0V (2.5V to 3.6V), -40C to 85C, SOIC-N 150mil (Tube), Single, Dual, Quad SPI NOR Flash Product overview: AT25SF041B-SSHD-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.0V, 2.5V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.0V, 2.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AT25SF041B-SSHD- B can be used for catalog matching and distributor lookup.

NOR Flash 4 Mbit, 3.0V (2.5V to 3.6V), -40C to 85C, SOIC-N 150mil (Tube), Single, Dual, Quad SPI NOR Flash Product overview: AT25SF041B-SSHD-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.0V, 2.5V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.0V, 2.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AT25SF041B-SSHD-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1695-AT25SF041B-SSHD-B-ND 500-AT25SF041B-SSHD-B
Product Name Memory Dual Quad 3.0V 2.5V Memory IC and Storage Component
Memory Category Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFI013 - S25FL064LABNFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details