FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: AT25SF041-SHD-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25SF041-SHD-T can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI/QUAD 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1130-2-ND | 774-AT25SF041-SHD-T | AT25SF041-SHD-T | AT25SF041-SHD-T | AT25SF041-SHD-T |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) |