Renesas Electronics Corporation Memory AT25PE40-SSHN-B

Description
IC FLASH 4MBIT SPI 8SOIC
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1695-AT25PE40-SSHN-B-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4MBIT SPI 8SOIC

IC FLASH 4MBIT SPI 8SOIC

Buy Now Datasheet
Singapore, Singapore
1.65V 3.6V Memory IC and Storage Component
774-AT25PE40-SSHN-B
1.65V 3.6V Memory IC and Storage Component 774-AT25PE40-SSHN-B
4 MBIT, WIDE VCC (1.65V TO 3.6V) Product overview: AT25PE40-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE40-SSHN-B can be used for catalog matching and distributor lookup.

4 MBIT, WIDE VCC (1.65V TO 3.6V) Product overview: AT25PE40-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE40-SSHN-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Renesas - 67AC3357 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Renesas
67AC3357
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Renesas 67AC3357
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AT25PE40-SSHN-B
Integrated Circuits (ICs) - Memory - Memory AT25PE40-SSHN-B
4 MBIT, WIDE VCC (1.65V TO 3.6V)

4 MBIT, WIDE VCC (1.65V TO 3.6V)

Supplier's Site
Memory - AT25PE40-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 4Mbit SPI 85 MHz 6 ns 8-SOIC

FLASH - NOR (SLC) Memory IC 4Mbit SPI 85 MHz 6 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1695-AT25PE40-SSHN-B-ND 774-AT25PE40-SSHN-B 67AC3357 AT25PE40-SSHN-B AT25PE40-SSHN-B
Product Name Memory 1.65V 3.6V Memory IC and Storage Component Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Renesas Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 2000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V Surface Mount 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AM29DL800BT-90FC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 8000000 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers