Renesas Electronics Corporation Memory AT25PE20-SSHN-B

Description
IC FLASH 2MBIT SPI 8SOIC
Request a Quote
Description
IC FLASH 2MBIT SPI 8SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 78AC6054 is a 2Mbit Flash Memory device designed for industrial applications, operating within a temperature range of -40 to 85 degrees Celsius. It features a single supply voltage of 1.65V to 3.6V and is compatible with the Serial Peripheral Interface (SPI), supporting SPI modes 0 and 3. The memory is organized into 1,024 pages, each with a default size of 256 bytes, and offers a user-configurable option for 264 bytes per page. This device supports high-speed operation with a maximum clock frequency of 85MHz and includes a low-power read option up to 15MHz. It provides flexible programming and erase options, including byte/page programming, buffer write, and various erase methods (page, block, sector, and chip erase). The endurance is rated for a minimum of 100,000 program/erase cycles per page, with a data retention period of 20 years. The 78AC6054 also incorporates a 128-byte security register and features low-power dissipation, with typical currents of 300nA in ultra-deep power-down mode and 25OºA in standby mode. The device is available in both 8-lead SOIC and ultra-thin DFN packages, complying with RoHS standards. This product is suitable for applications requiring reliable, high-density memory with low power consumption.

Datasheet Summary
Powered by GS/AI

The 78AC6054 is a 2Mbit Flash Memory device designed for industrial applications, operating within a temperature range of -40 to 85 degrees Celsius. It features a single supply voltage of 1.65V to 3.6V and is compatible with the Serial Peripheral Interface (SPI), supporting SPI modes 0 and 3. The memory is organized into 1,024 pages, each with a default size of 256 bytes, and offers a user-configurable option for 264 bytes per page. This device supports high-speed operation with a maximum clock frequency of 85MHz and includes a low-power read option up to 15MHz. It provides flexible programming and erase options, including byte/page programming, buffer write, and various erase methods (page, block, sector, and chip erase). The endurance is rated for a minimum of 100,000 program/erase cycles per page, with a data retention period of 20 years. The 78AC6054 also incorporates a 128-byte security register and features low-power dissipation, with typical currents of 300nA in ultra-deep power-down mode and 25OºA in standby mode. The device is available in both 8-lead SOIC and ultra-thin DFN packages, complying with RoHS standards. This product is suitable for applications requiring reliable, high-density memory with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1695-AT25PE20-SSHN-B-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 2MBIT SPI 8SOIC

IC FLASH 2MBIT SPI 8SOIC

Buy Now Datasheet
Singapore, Singapore
1.65V 3.6V Memory IC and Storage Component
774-AT25PE20-SSHN-B
1.65V 3.6V Memory IC and Storage Component 774-AT25PE20-SSHN-B
2 MBIT, WIDE VCC (1.65V TO 3.6V) Product overview: AT25PE20-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE20-SSHN-B can be used for catalog matching and distributor lookup.

2 MBIT, WIDE VCC (1.65V TO 3.6V) Product overview: AT25PE20-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE20-SSHN-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25PE20-SSHN-B
Integrated Circuits (ICs) - Memory - Memory AT25PE20-SSHN-B
2 MBIT, WIDE VCC (1.65V TO 3.6V)

2 MBIT, WIDE VCC (1.65V TO 3.6V)

Supplier's Site
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Renesas - 78AC6054 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Renesas
78AC6054
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Renesas 78AC6054
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25PE20-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 2Mbit SPI 85 MHz 6 ns 8-SOIC

FLASH - NOR (SLC) Memory IC 2Mbit SPI 85 MHz 6 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1695-AT25PE20-SSHN-B-ND 774-AT25PE20-SSHN-B AT25PE20-SSHN-B 78AC6054 AT25PE20-SSHN-B
Product Name Memory 1.65V 3.6V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Renesas Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 256 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V Surface Mount 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - IS29GL512S-11TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details