FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 85MHz 8-SOIC
FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 85MHz 8-SOIC
FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 85MHz 8-SOIC
IC FLASH 2MBIT SPI 85MHZ 8SOIC
IC FLASH 2MBIT SPI 85MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1321-2-ND | AT25PE20-SHN-T | AT25PE20-SHN-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" |