Renesas Electronics Corporation Memory AT25PE16-SSHF-B

Description
IC FLASH 16MBIT SPI 8SOIC
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1695-AT25PE16-SSHF-B-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI 8SOIC

IC FLASH 16MBIT SPI 8SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25PE16-SSHF-B
Integrated Circuits (ICs) - Memory - Memory AT25PE16-SSHF-B
16 MBIT, 3.0V (2.3V TO 3.6V), -4

16 MBIT, 3.0V (2.3V TO 3.6V), -4

Supplier's Site
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Renesas - 67AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Renesas
67AC3345
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Renesas 67AC3345
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 512Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:4096 Pages x 512Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1695-AT25PE16-SSHF-B-ND AT25PE16-SSHF-B 67AC3345
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Renesas
Memory Category Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABBHB020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details