IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
8-PIN W-SOIC, 1.65V TO 3.75V
FLASH - NOR (SLC) Memory IC 16Mbit SPI - Quad I/O 133 MHz 8 ns 8-SOIC
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1695-AT25FF161A-SHL-TDKR-ND | AT25FF161A-SHL-T | AT25FF161A-SHL-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 2000 kbits | 16000 kbits |