Renesas Electronics Corporation Memory AT25DN512C-XMHF-B

Description
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-TSSOP
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25DN512C-XMHF-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-TSSOP

FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT25DN512C-XMHF-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25DN512C-XMHF-B
Memory IC and Storage Component 774-AT25DN512C-XMHF-B
IC FLASH 512KBIT SPI 8TSSOP Product overview: AT25DN512C-XMHF-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DN512C-XMHF- B can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 8TSSOP Product overview: AT25DN512C-XMHF-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DN512C-XMHF-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT SPI 8TSSOP

IC FLASH 512KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25DN512C-XMHF-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25DN512C-XMHF-B
Integrated Circuits (ICs) - Memory - Memory AT25DN512C-XMHF-B
IC FLASH 512KBIT SPI 8TSSOP

IC FLASH 512KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25DN512C-XMHF-B-ND 774-AT25DN512C-XMHF-B AT25DN512C-XMHF-B AT25DN512C-XMHF-B
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tube
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - MC28F008-10/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI011M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers