IC FLASH 512KBIT SPI 8SOIC Product overview: AT25DN512C-SSHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DN512C-SSHF-
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC
IC FLASH 512KBIT SPI 8SOIC
IC FLASH 512KBIT SPI 8SOIC
IC FLASH 512KBIT SPI 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25DN512C-SSHF-T | 1265-1123-2-ND | AT25DN512C-SSHF-T | AT25DN512C-SSHF-T | AT25DN512C-SSHF-T |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 8000 to 1.75E6 ns | ? to 1.75E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |