Renesas Electronics Corporation Memory AT25DF641A-SH-B

Description
FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 100MHz 8-SOIC
Request a Quote
Description
FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 100MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25DF641A-SH-B is a 64-Mbit serial flash memory device from Quarktwin Technology Ltd., designed for applications requiring a minimum supply voltage of 2.7V and a maximum of 3.6V. It features a Serial Peripheral Interface (SPI) that supports both SPI Modes 0 and 3, with high operating frequencies of up to 100MHz for RapidS and 85MHz for standard SPI operations. The memory architecture includes flexible erase options with block sizes of 4KB, 32KB, and 64KB, as well as a full chip erase capability. This device supports dual-input programming and dual-output reading, enhancing data transfer efficiency. It offers robust data protection features, including individual sector protection, global protect/unprotect capabilities, and a sector lockdown mechanism for permanent read-only status. The AT25DF641A-SH-B also includes a One-Time Programmable (OTP) Security Register for secure storage of unique identifiers or keys. With a typical endurance of 100,000 program/erase cycles and a data retention period of 20 years, this memory device is suitable for a wide range of consumer applications. It is available in both 8-lead SOIC and ultra-thin DFN packages, compliant with RoHS standards. The device operates efficiently with low power dissipation, making it a viable option for energy-sensitive designs.

Datasheet Summary
Powered by GS/AI

The AT25DF641A-SH-B is a 64-Mbit serial flash memory device from Quarktwin Technology Ltd., designed for applications requiring a minimum supply voltage of 2.7V and a maximum of 3.6V. It features a Serial Peripheral Interface (SPI) that supports both SPI Modes 0 and 3, with high operating frequencies of up to 100MHz for RapidS and 85MHz for standard SPI operations. The memory architecture includes flexible erase options with block sizes of 4KB, 32KB, and 64KB, as well as a full chip erase capability. This device supports dual-input programming and dual-output reading, enhancing data transfer efficiency. It offers robust data protection features, including individual sector protection, global protect/unprotect capabilities, and a sector lockdown mechanism for permanent read-only status. The AT25DF641A-SH-B also includes a One-Time Programmable (OTP) Security Register for secure storage of unique identifiers or keys. With a typical endurance of 100,000 program/erase cycles and a data retention period of 20 years, this memory device is suitable for a wide range of consumer applications. It is available in both 8-lead SOIC and ultra-thin DFN packages, compliant with RoHS standards. The device operates efficiently with low power dissipation, making it a viable option for energy-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1695-AT25DF641A-SH-B-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 100MHz 8-SOIC

FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 100MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-AT25DF641A-SH-B
100MHZ Memory IC and Storage Component 774-AT25DF641A-SH-B
IC FLASH 64MBIT SPI 100MHZ 8SOIC Product overview: AT25DF641A-SH-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF641A-SH-B can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 100MHZ 8SOIC Product overview: AT25DF641A-SH-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF641A-SH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 100MHZ 8SOIC

IC FLASH 64MBIT SPI 100MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25DF641A-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF641A-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1695-AT25DF641A-SH-B-ND 774-AT25DF641A-SH-B AT25DF641A-SH-B AT25DF641A-SH-B
Product Name Memory 100MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 448-S25FL127SABBHID00-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
5 suppliers