FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-SOIC
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-SOIC
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-SOIC
IC FLASH 32MBIT SPI 100MHZ 8SOIC Product overview: AT25DF321A-SH-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF321A-SH-T can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI 100MHZ 8SOIC
IC FLASH 32MBIT SPI 100MHZ 8SOIC
IC FLASH 32MBIT SPI 100MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1077-2-ND | 774-AT25DF321A-SH-T | AT25DF321A-SH-T | AT25DF321A-SH-T | AT25DF321A-SH-T |
| Product Name | Memory | 100MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209", 5.30mm Width) |