Renesas Electronics Corporation Memory AT25DF321A-MH-T

Description
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1076-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - 1265-1076-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - 1265-1076-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 100MHz 8-UDFN (5x6)

Buy Now Datasheet
100MHZ Memory IC and Storage Component - 774-AT25DF321A-MH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-AT25DF321A-MH-T
100MHZ Memory IC and Storage Component 774-AT25DF321A-MH-T
IC FLASH 32MBIT SPI 100MHZ 8UDFN Product overview: AT25DF321A-MH-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF321A-MH-T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 100MHZ 8UDFN Product overview: AT25DF321A-MH-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF321A-MH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 100MHZ 8UDFN

IC FLASH 32MBIT SPI 100MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25DF321A-MH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25DF321A-MH-T
Integrated Circuits (ICs) - Memory - Memory AT25DF321A-MH-T
IC FLASH 32MBIT SPI 100MHZ 8UDFN

IC FLASH 32MBIT SPI 100MHZ 8UDFN

Supplier's Site
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Renesas - 78AC6041 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Renesas
78AC6041
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Renesas 78AC6041
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:1ms; Supply RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:1ms; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 100MHZ 8UDFN

IC FLASH 32MBIT SPI 100MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1076-1-ND 774-AT25DF321A-MH-T AT25DF321A-MH-T AT25DF321A-MH-T 78AC6041 AT25DF321A-MH-T
Product Name Memory 100MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Renesas Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-UDFN Exposed Pad Tape & Reel (TR) 8-UDFN Exposed Pad UDFN
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers