FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-SOIC
FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-SOIC
FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-SOIC
NOR Flash 8 Mbit, 3.0V (2.7V to 3.6V), -40C to 85C, SOIC-W 208mil (Tape & Reel), Single, Dual SPI NOR flash Product overview: AT25DF081A-SH-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.0V, 2.7V, 3.6V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.0V, 2.7V, 3.6V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AT25DF081A-SH-T can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1265-1223-2-ND | 500-AT25DF081A-SH-T |
| Product Name | Memory | Dual 3.0V 2.7V 3.6V Memory IC and Storage Component |
| Memory Category | Flash | Flash; NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits |