Renesas Electronics Corporation Memory AT25DF081A-MH-Y

Description
FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-UDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-UDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25DF081A-MH-YAD-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-UDFN (5x6)

FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-UDFN (5x6)

Buy Now Datasheet
100MHZ Memory IC and Storage Component - 774-AT25DF081A-MH-Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-AT25DF081A-MH-Y
100MHZ Memory IC and Storage Component 774-AT25DF081A-MH-Y
IC FLASH 8MBIT SPI 100MHZ 8UDFN Product overview: AT25DF081A-MH-Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF081A-MH-Y can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 100MHZ 8UDFN Product overview: AT25DF081A-MH-Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF081A-MH-Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Renesas - 94AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Renesas
94AC3743
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Renesas 94AC3743
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT25DF081A-MH-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25DF081A-MH-Y
Integrated Circuits (ICs) - Memory - Memory AT25DF081A-MH-Y
IC FLASH 8MBIT SPI 100MHZ 8UDFN

IC FLASH 8MBIT SPI 100MHZ 8UDFN

Supplier's Site
IC FLASH 8MBIT SPI 100MHZ 8UDFN

IC FLASH 8MBIT SPI 100MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25DF081A-MH-YAD-ND 774-AT25DF081A-MH-Y 94AC3743 AT25DF081A-MH-Y AT25DF081A-MH-Y
Product Name Memory 100MHZ Memory IC and Storage Component Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Renesas Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-UDFN Exposed Pad Tray UDFN
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - IS29GL01GS-11DHB023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - S25FL128SAGNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details