FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-TSSOP
IC FLASH 4MBIT SPI 104MHZ 8TSSOP
IC FLASH 4MBIT SPI 104MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25DF041B-XMHN-B-ND | AT25DF041B-XMHN-B | AT25DF041B-XMHN-B |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" |