IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: AT25DF041A-SSHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF041A-SSHF-
IC FLASH 4MBIT SPI 50MHZ 8SOIC
IC FLASH 4MBIT SPI 50MHZ 8SOIC
IC FLASH 4MBIT SPI 50MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25DF041A-SSHF-T | AT25DF041A-SSHF-T | AT25DF041A-SSHF-T | AT25DF041A-SSHF-T |
| Product Name | 50MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 7000 to 5.00E6 ns | ? to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154", 3.90mm Width) |