FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-UDFN (2x3)
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-UDFN (2x3)
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-UDFN (2x3)
IC FLASH 2MBIT SPI 104MHZ 8UDFN Product overview: AT25DF021A-MAHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF021A-MAHN-
IC FLASH 2MBIT SPI 104MHZ 8UDFN
IC FLASH 2MBIT SPI 104MHZ 8UDFN
IC FLASH 2MBIT SPI 104MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1260-2-ND | 774-AT25DF021A-MAHN-T | AT25DF021A-MAHN-T | AT25DF021A-MAHN-T | AT25DF021A-MAHN-T |
| Product Name | Memory | 104MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | 8-UFDFN Exposed Pad |