FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-UDFN (2x3)
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-UDFN (2x3)
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-UDFN (2x3)
IC FLASH 1MBIT SPI 104MHZ 8UDFN Product overview: AT25DF011-MAHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF011-MAHN-T
IC FLASH 1MBIT SPI 104MHZ 8UDFN
IC FLASH 1MBIT SPI 104MHZ 8UDFN
IC FLASH 1MBIT SPI 104MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1118-1-ND | 774-AT25DF011-MAHN-T | AT25DF011-MAHN-T | AT25DF011-MAHN-T | AT25DF011-MAHN-T |
| Product Name | Memory | 104MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 128 kbits | 1000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | 8-UFDFN Exposed Pad |