RENESAS ELECTRONICS CORPORATION
ALVC1G66VSE-E-P -- FLIP FLOPS
Renesas Electronics Corporation
Flip Flops
ALVC1G66VSE-E-P
Description
Circuit IC Switch
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
Circuit IC Switch
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
Flip-Flops |
|
Product Number
|
ALVC1G66VSE-E-P |
ALVC1G66VSE-E-P |
ALVC1G66VSE-E-P |
|
Product Name
|
Flip Flops |
Integrated Circuits (ICs) - Logic - Flip Flops |
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers