Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024353-ADC1006S070H
Length: 10 mm
Mounting: SMD (SMT)
Polarity: Unipolar
Thickness: 2.1 mm
Number of A/D Converters: 1
Number of Pins: 44
Resolution: 1.25 B
Width: 10 mm
Categories: OEM Parts(A-B)
Case / Package: PQFP
Sampling Rate: 70 Msps
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Number of Analog Inputs: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024353-ADC1006S070H-C18 |
| Product Name | OEM Parts - OEM Parts (A - B) - ADC1006S070H-C18 |