Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042582-ACS422A67TAG
Packaging: Bulk
Length: 6 mm
Thickness: 900 µm
Number of Pins: 68
Width: 6 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042582-ACS422A67TAGZBX |
| Product Name | OEM Parts - OEM Parts (A - B) - ACS422A67TAGZBX |