Renesas Electronics Corporation 400V 5A Triac AC05DSMA-AZ

Description
TRIAC 400V 5A Product overview: AC05DSMA-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DSMA-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 400V 5A Product overview: AC05DSMA-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DSMA-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5A Triac
300-AC05DSMA-AZ
400V 5A Triac 300-AC05DSMA-AZ
TRIAC 400V 5A Product overview: AC05DSMA-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DSMA-AZ can be used for catalog matching and distributor lookup.

TRIAC 400V 5A Product overview: AC05DSMA-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DSMA-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - AC05DSMA-AZ - 170049-AC05DSMA-AZ - Win Source Electronics
Laguna Hills, CA, United States
Triacs - AC05DSMA-AZ
170049-AC05DSMA-AZ
Triacs - AC05DSMA-AZ 170049-AC05DSMA-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 170049-AC05DSMA-AZ Family Name: AC05DSMA Alternative Parts (Cross-Reference): TMA54S-L; L4004F51; Introduction Date: April 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 170049-AC05DSMA-AZ
Family Name: AC05DSMA
Alternative Parts (Cross-Reference): TMA54S-L; L4004F51;
Introduction Date: April 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - TRIACs - AC05DSMA-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
AC05DSMA-AZ
Discrete Semiconductor Products - Thyristors - TRIACs AC05DSMA-AZ
TRIAC 400V 5A

TRIAC 400V 5A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 300-AC05DSMA-AZ 170049-AC05DSMA-AZ AC05DSMA-AZ
Product Name 400V 5A Triac Triacs - AC05DSMA-AZ Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data