Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLFT 9ZX21901DKLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908807-9ZX21901DKLFT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908807-9ZX21901DKLFT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLFT - 908807-9ZX21901DKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLFT
908807-9ZX21901DKLFT
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLFT 908807-9ZX21901DKLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908807-9ZX21901DKLFT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 908807-9ZX21901DKLFT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 9ZX21901
Categories: Integrated Circuits (ICs)
Case / Package: 72-VFQFPN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908807-9ZX21901DKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLFT
Package Type QFP; 72-VFQFPN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Audio Amplifiers - IRS2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
8 suppliers