Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLF 9ZX21901DKLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908806-9ZX21901DKLF Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3862, 9ZX21901DKLF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908806-9ZX21901DKLF Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3862, 9ZX21901DKLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLF - 908806-9ZX21901DKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLF
908806-9ZX21901DKLF
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLF 908806-9ZX21901DKLF
Manufacturer: Renesas Electronics America Win Source Part Number: 908806-9ZX21901DKLF Operating Temperature Range: 0°C ~ 70°C (TA) Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10) Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 9ZX21901 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3862, 9ZX21901DKLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908806-9ZX21901DKLF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Intel QPI, PCI Express (PCIe) - IC 400MHz Output 72-VFQFPN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 9ZX21901
Categories: Integrated Circuits (ICs)
Case / Package: 72-VFQFPN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3862, 9ZX21901DKLF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908806-9ZX21901DKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ZX21901DKLF
Package Type QFP; 72-VFQFPN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
250uA 3MHz 200V Operational Amplifier IC - 687-LT1351CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Rf Amplifier - 860-QPA1027 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details