Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9ZX21501BKLFT

Description
Win Source Part Number: 1224249-9ZX21501BKLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3657-2,ICS9ZX215 01BKLFT,800-3657-1,8 00-3657-6,9ZX21501BK LFT-ND,ICS9ZX21501BK LFT-ND Base Product Number: 9ZX21501
Request a Quote Datasheet
Description
Win Source Part Number: 1224249-9ZX21501BKLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3657-2,ICS9ZX215 01BKLFT,800-3657-1,8 00-3657-6,9ZX21501BK LFT-ND,ICS9ZX21501BK LFT-ND Base Product Number: 9ZX21501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1224249-9ZX21501BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1224249-9ZX21501BKLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1224249-9ZX21501BKLFT
Win Source Part Number: 1224249-9ZX21501BKLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3657-2,ICS9ZX215 01BKLFT,800-3657-1,8 00-3657-6,9ZX21501BK LFT-ND,ICS9ZX21501BK LFT-ND Base Product Number: 9ZX21501

Win Source Part Number: 1224249-9ZX21501BKLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3657-2,ICS9ZX21501BKLFT,800-3657-1,800-3657-6,9ZX21501BKLFT-ND,ICS9ZX21501BKLFT-ND
Base Product Number: 9ZX21501

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1224249-9ZX21501BKLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package Type 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1915157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μMAX
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details