Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 9UM709BGLF 9UM709BGLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210138-9UM709BGLF Length: 12.5 mm Thickness: 1 mm Number of Pins: 48 Width: 6.1 mm Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210138-9UM709BGLF Length: 12.5 mm Thickness: 1 mm Number of Pins: 48 Width: 6.1 mm Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 9UM709BGLF - 1210138-9UM709BGLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 9UM709BGLF
1210138-9UM709BGLF
Custom Parts - Custom Parts (0 - A) - 9UM709BGLF 1210138-9UM709BGLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210138-9UM709BGLF Length: 12.5 mm Thickness: 1 mm Number of Pins: 48 Width: 6.1 mm Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210138-9UM709BGLF
Length: 12.5 mm
Thickness: 1 mm
Number of Pins: 48
Width: 6.1 mm
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1210138-9UM709BGLF
Product Name Custom Parts - Custom Parts (0 - A) - 9UM709BGLF
Unlock Full Specs
to access all available technical data