Renesas Electronics Corporation Dual 1V Logic IC 9SBV0802AKILFT

Description
9SBV0802A DUAL 1:4 1V SINGLE END Product overview: 9SBV0802AKILFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-9SBV0802AKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9SBV0802A DUAL 1:4 1V SINGLE END Product overview: 9SBV0802AKILFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-9SBV0802AKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1V Logic IC - 764-9SBV0802AKILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1V Logic IC
764-9SBV0802AKILFT
Dual 1V Logic IC 764-9SBV0802AKILFT
9SBV0802A DUAL 1:4 1V SINGLE END Product overview: 9SBV0802AKILFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-9SBV0802AKILFT can be used for catalog matching and distributor lookup.

9SBV0802A DUAL 1:4 1V SINGLE END Product overview: 9SBV0802AKILFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-9SBV0802AKILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-9SBV0802AKILFT
Product Name Dual 1V Logic IC
Supply Voltage 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details