Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988842-9P956AFLFT
Length: 10.2 mm
Mounting: SMD (SMT)
Thickness: 1.73 mm
Number of Pins: 28
Width: 5.3 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988842-9P956AFLFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9P956AFLFT |