Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 9LRS3165BKILF 9LRS3165BKILF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018579-9LRS3165BKIL F Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018579-9LRS3165BKIL F Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 9LRS3165BKILF - 1018579-9LRS3165BKILF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 9LRS3165BKILF
1018579-9LRS3165BKILF
OEM Parts - OEM Parts (0 - 9) - 9LRS3165BKILF 1018579-9LRS3165BKILF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018579-9LRS3165BKIL F Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018579-9LRS3165BKILF
Length: 9 mm
Thickness: 900 µm
Number of Pins: 64
Width: 9 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018579-9LRS3165BKILF
Product Name OEM Parts - OEM Parts (0 - 9) - 9LRS3165BKILF
Unlock Full Specs
to access all available technical data