Renesas Electronics Corporation Clk W/ Volt Reg & Series Res, Tssop; Ic Function Renesas 9LRS3165BGLF

Description
CLK W/ VOLT REG & SERIES RES, TSSOP; IC Function:Clock w/ Fully Integrated Voltage Regulator & Internal Series Resistor; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; IC Package Type:TSSOP; No. of Pins:64Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLK W/ VOLT REG & SERIES RES, TSSOP; IC Function:Clock w/ Fully Integrated Voltage Regulator & Internal Series Resistor; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; IC Package Type:TSSOP; No. of Pins:64Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk W/ Volt Reg & Series Res, Tssop; Ic Function Renesas - 47AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Clk W/ Volt Reg & Series Res, Tssop; Ic Function Renesas
47AC2767
Clk W/ Volt Reg & Series Res, Tssop; Ic Function Renesas 47AC2767
CLK W/ VOLT REG & SERIES RES, TSSOP; IC Function:Clock w/ Fully Integrated Voltage Regulator & Internal Series Resistor; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; IC Package Type:TSSOP; No. of Pins:64Pins; Operating RoHS Compliant: Yes

CLK W/ VOLT REG & SERIES RES, TSSOP; IC Function:Clock w/ Fully Integrated Voltage Regulator & Internal Series Resistor; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; IC Package Type:TSSOP; No. of Pins:64Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC2767
Product Name Clk W/ Volt Reg & Series Res, Tssop; Ic Function Renesas
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details