Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 9FGV1006Q508LTGI

Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet
Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-3884-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-3884-ND
Clock Generators, PLLs, Frequency Synthesizers 800-3884-ND
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1006Q508LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1006Q508LTGI
Clock Generators, PLLs, Frequency Synthesizers 9FGV1006Q508LTGI
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1006Q508LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1006Q508LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1006Q508LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site Datasheet
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas - 65AC6701 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas
65AC6701
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas 65AC6701
PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1006Q508LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1006Q508LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1006Q508LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3884-ND 9FGV1006Q508LTGI 9FGV1006Q508LTGI 65AC6701 9FGV1006Q508LTGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Programmable Clock Generator; Real Time Clock; Clock Generator Clock Generator; Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 16-TFLGA Exposed Pad Surface Mount; 16-TFLGA Exposed Pad Surface Mount; Surface Mount LGA
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers