Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad
IC CLOCK GENERATOR LGA
IC CLOCK GENERATOR LGA
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1006CQ534LTGI | 9FGV1006CQ534LTGI | 9FGV1006CQ534LTGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 16-TFLGA Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |