Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
IC CLOCK GENERATOR 16LGA
IC CLOCK GENERATOR 16LGA
PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3879-ND | 9FGV1006A003LTGI | 9FGV1006A003LTGI | 9FGV1006A003LTGI | 65AC6696 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 16-TFLGA Exposed Pad | Surface Mount; 16-TFLGA Exposed Pad | Surface Mount; Surface Mount | LGA | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |