The 9FGV1005 is a programmable clock generator capable of output frequencies ranging from 10MHz to 325MHz, supporting LVDS, LP-HCSL, and LVCMOS I/O standards. It features two programmable output pairs and one LVCMOS reference output, with a typical phase jitter of 259fs rms at 156.25MHz. The device operates within a supply voltage range of 1.8V to 3.3V and consumes less than 100mW at 1.8V and less than 200mW at 3.3V under specified conditions. Configuration can be achieved through hardware select pins or via I²C, allowing for four unique addresses for multiple component access. The 16-LGA package measures 3mm x 3mm, making it suitable for space-constrained applications. Typical applications include high-performance computing, storage solutions, and Ethernet communications.
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
IC CLOCK GENERATOR 16LGA
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC CLOCK GENERATOR 16LGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3876-ND | 9FGV1005Q508LTGI | 9FGV1005Q508LTGI | 65AC6693 | 9FGV1005Q508LTGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 16-TFLGA Exposed Pad | Surface Mount; 16-TFLGA Exposed Pad | LGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |