The 9FGV1005C012LTGI is a low-power programmable clock generator from Quarktwin Technology Ltd., optimized for low phase noise in applications such as Ethernet and PCI Express. It features two programmable output pairs and one reference output, supporting output frequencies from 1MHz to 200MHz for single-ended outputs and up to 325MHz for differential outputs. The device operates with power supply voltages ranging from 1.8V to 3.3V and supports various I/O standards including HCSL, LVDS, and LVCMOS. It allows for easy configuration through hardware select pins or I²C, with four user-defined configurations available. The typical phase jitter is specified at 261fs RMS for a frequency of 156.25MHz, making it suitable for high-performance computing and data center applications. The product is available in a compact 3mm x 3mm 16-LGA package, facilitating integration into space-constrained designs.
IC CLOCK GENERATOR LGA
Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad
IC CLOCK GENERATOR LGA
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1005C012LTGI | 9FGV1005C012LTGI | 9FGV1005C012LTGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Frequency | 200 to 325 MHz | 200 to 325 MHz | 200 to 325 MHz |