Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 9FGV1005A112LTGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858751-9FGV1005A112L TGI8 Series: PhiClock™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad Package: Reel - TR Package: 16-TFLGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LGA (3x3) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858751-9FGV1005A112L TGI8 Series: PhiClock™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad Package: Reel - TR Package: 16-TFLGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LGA (3x3) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8
858751-9FGV1005A112LTGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 858751-9FGV1005A112LTGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 858751-9FGV1005A112L TGI8 Series: PhiClock™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad Package: Reel - TR Package: 16-TFLGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LGA (3x3) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 858751-9FGV1005A112LTGI8
Series: PhiClock™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad
Package: Reel - TR
Package: 16-TFLGA Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LGA (3x3)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now
Clock and Timing IC - 728-9FGV1005A112LTGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-9FGV1005A112LTGI8
Clock and Timing IC 728-9FGV1005A112LTGI8
IC CLOCK GENERATOR 16LGA Product overview: 9FGV1005A112LTGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1005A112LTGI 8 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16LGA Product overview: 9FGV1005A112LTGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1005A112LTGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A112LTGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A112LTGI8
IC CLOCK GENERATOR LGA

IC CLOCK GENERATOR LGA

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A112LTGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A112LTGI8
IC CLOCK GENERATOR LGA

IC CLOCK GENERATOR LGA

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A112LTGI8
Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A112LTGI8
Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 858751-9FGV1005A112LTGI8 728-9FGV1005A112LTGI8 9FGV1005A112LTGI8 9FGV1005A112LTGI8 9FGV1005A112LTGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A112LTGI8 Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 16-LGA (3x3) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 16-TFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data