Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A004LTGI

Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet
Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-3872-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-3872-ND
Clock Generators, PLLs, Frequency Synthesizers 800-3872-ND
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A004LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A004LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A004LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A004LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A004LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A004LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site Datasheet
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas - 65AC6689 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas
65AC6689
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas 65AC6689
PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A004LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A004LTGI
Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A004LTGI
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3872-ND 9FGV1005A004LTGI 9FGV1005A004LTGI 65AC6689 9FGV1005A004LTGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator Programmable Clock Generator; Real Time Clock; Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 16-TFLGA Exposed Pad Surface Mount; Surface Mount LGA Surface Mount; 16-TFLGA Exposed Pad
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXI-27-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers