Renesas Electronics Corporation Clock and Timing IC 9FGV1004B116NBGI8

Description
IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV1004B116NBGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1004B116NBGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV1004B116NBGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1004B116NBGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-9FGV1004B116NBGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-9FGV1004B116NBGI8
Clock and Timing IC 728-9FGV1004B116NBGI8
IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV1004B116NBGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1004B116NBGI 8 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV1004B116NBGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1004B116NBGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1172419-9FGV1004B116NBGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1172419-9FGV1004B116NBGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1172419-9FGV1004B116NBGI8
Win Source Part Number: 1172419-9FGV1004B116 NBGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PhiClock™ Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 156.25MHz, 200MHz, 325MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, Crystal Output: CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-9FGV1004B116NBGI 8TR Product Status: Obsolete

Win Source Part Number: 1172419-9FGV1004B116NBGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PhiClock™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 156.25MHz, 200MHz, 325MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, Crystal
Output: CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 800-9FGV1004B116NBGI8TR
Product Status: Obsolete

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1004B116NBGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1004B116NBGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1004B116NBGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1004B116NBGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1004B116NBGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1004B116NBGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1004B116NBGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1004B116NBGI8
Clock Generators, PLLs, Frequency Synthesizers 9FGV1004B116NBGI8
Clock Generator IC 156.25MHz, 200MHz, 325MHz 1 24-WFQFN Exposed Pad

Clock Generator IC 156.25MHz, 200MHz, 325MHz 1 24-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-9FGV1004B116NBGI8 1172419-9FGV1004B116NBGI8 9FGV1004B116NBGI8 9FGV1004B116NBGI8 9FGV1004B116NBGI8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR) Surface Mount; 24-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 24-WFQFN Exposed Pad
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Frequency 156 to 325 MHz 156 to 325 MHz 156 to 325 MHz 156 to 325 MHz 156 to 325 MHz
Unlock Full Specs
to access all available technical data