IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV1002C001NBGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9FGV1002C001NBGI
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits(ICs)
Packaging: Tape and Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Manufacturer: Renesas Electronics America Inc
Input: HCSL, LVCMOS, LVDS, Crystal
Output: CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
IC CLOCK GENERATOR 24QFN
Clock Generator IC 200MHz, 325MHz 1 24-WFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-9FGV1002C001NBGI8 | 9FGV1002C001NBGI8 | 9FGV1002C001NBGI8 | 9FGV1002C001NBGI8 | |
| Product Name | Clock and Timing IC | Integrated Circuits(ICs) | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 24-WFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 200 to 325 MHz | 200 to 325 MHz | 200 to 325 MHz | 200 to 325 MHz |