The 9FGV1002B is a programmable clock generator from IDT's PhiClock,Ñ¢ family, designed to operate within a temperature range of -40 to 85 degrees Celsius. It features four programmable output pairs capable of generating frequencies from 10MHz to 325MHz in LVDS or LP-HCSL formats, and 10MHz to 200MHz in LVCMOS format. The device supports both integer and fractional frequency outputs, as well as spread-spectrum modulation. Key specifications include a typical phase jitter of 274fs rms at 156.25MHz and less than 0.2ps rms PCIe Gen4 common clocked jitter at 100MHz. The clock generator operates with supply voltages ranging from 1.8V to 3.3V and offers individual output voltage options for each output pair. It can be configured via hardware select pins or through I²C, with four unique I²C addresses available for multiple component access. The 9FGV1002B is suitable for high-performance computing, storage applications, and various Ethernet standards, making it a versatile choice for engineers looking for a reliable clock generation solution.
IC CLOCK GENERATOR 16LGA
Clock Generator IC 1 24-LFLGA Exposed Pad
IC CLOCK GENERATOR 24LGA
PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:24Pins; Operating RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1002BQ506LTGI | 9FGV1002BQ506LTGI | 9FGV1002BQ506LTGI | 81AC6359 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas |
| Device Type | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-LFLGA Exposed Pad | LGA | |
| Bus Interface | CMOS; LVDS; HCSL, LVCMOS, LVDS | Clock Generator |