Clock Generator IC 1 24-WFQFN Exposed Pad
PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24QFN
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1002B002NBGI | 81AC6361 | 9FGV1002B002NBGI | 9FGV1002B002NBGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator | Surface Mount; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVDS; HCSL, LVCMOS, LVDS | Clock Generator | ||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | VFQFPN | Surface Mount; Surface Mount |