Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1001BQ508LTGI

Description
LGA 4.00X4.00X1.40 MM, 0.50MM PI
Datasheet
Description
LGA 4.00X4.00X1.40 MM, 0.50MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1001BQ508LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1001BQ508LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1001BQ508LTGI
LGA 4.00X4.00X1.40 MM, 0.50MM PI

LGA 4.00X4.00X1.40 MM, 0.50MM PI

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1001BQ508LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1001BQ508LTGI
Clock Generators, PLLs, Frequency Synthesizers 9FGV1001BQ508LTGI
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1001BQ508LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1001BQ508LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1001BQ508LTGI
LGA 4.00X4.00X1.40 MM, 0.50MM PI

LGA 4.00X4.00X1.40 MM, 0.50MM PI

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9FGV1001BQ508LTGI 9FGV1001BQ508LTGI 9FGV1001BQ508LTGI
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts
Frequency 325 MHz 325 MHz 325 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332AD10361-GM1 - Acme Chip Technology Co., Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505IDRCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KFC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers