Clock Generator IC 325MHz 1 24-WFQFN Exposed Pad
PROG CLOCK GENERATOR, 325MHZ, VFQFPN-24; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
Clock Generator IC 325MHz 1 24-WFQFN Exposed Pad
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24VFQFPN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3865-ND | 65AC6682 | 9FGV1001B001NBGI | 9FGV1001B001NBGI | 9FGV1001B001NBGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, 325Mhz, Vfqfpn-24; Clock Ic Type Renesas | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | VFQFPN | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |