IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0841AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0841AKILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1173575-9FGV0841AKIL
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 9FGV0841AKILF-ND,ICS
Base Product Number: 9FGV0841
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 48VFQPN
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FGV0841AKILF | 1173575-9FGV0841AKILF | 50AH2946 | 9FGV0841AKILF | 9FGV0841AKILF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock Generator, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 25 MHz | 100 MHz | 100 MHz | 100 MHz |