Renesas Electronics Corporation Clock and Timing IC 9FGV0831CKILFT

Description
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0831CKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0831CKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0831CKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0831CKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9FGV0831CKILFT
Clock and Timing IC 763-9FGV0831CKILFT
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0831CKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0831CKILFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0831CKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0831CKILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1381270-9FGV0831CKILFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1381270-9FGV0831CKILFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1381270-9FGV0831CKILFT
Win Source Part Number: 1381270-9FGV0831CKIL FT Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 pcs Input: Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 9FGV0831 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381270-9FGV0831CKILFT
Category: Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500 pcs
Input: Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 9FGV0831
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Application Specific Clock/Timing - 9FGV0831CKILFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9FGV0831CKILFT-ND
Application Specific Clock/Timing 9FGV0831CKILFT-ND
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

Buy Now Datasheet
Application Specific Clock/Timing - 9FGV0831CKILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGV0831CKILFT
Application Specific Clock/Timing 9FGV0831CKILFT
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

Buy Now Datasheet
Clock/Timing - Application Specific - 9FGV0831CKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGV0831CKILFT
Clock/Timing - Application Specific 9FGV0831CKILFT
IC CLOCK GENERATOR 48VFQPN

IC CLOCK GENERATOR 48VFQPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-9FGV0831CKILFT 1381270-9FGV0831CKILFT 9FGV0831CKILFT-ND 9FGV0831CKILFT 9FGV0831CKILFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL, LVCMOS CMOS; HCSL, LVCMOS LVCMOS CMOS; HCSL, LVCMOS
Package Type Tape & Reel (TR) 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data